DigiKey Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 50 60 70 80 90 100 110 115 116 117 118 119 120 121 122 123 124 125 126 127 130 140 150 160 170 180 200 250 300 350 400 450 500 1000 1500 2000 2141
Product Name Notes
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
7.15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Chip Resistor
CHP 0603 100PPM 162U 1% B TR
CHP 0603 100PPM 22U 5% B WP
CHP 0603 100PPM 4K7 5% B WP
CHP 0603 100PPM 5K6 5% B WP
CHP 0603 100PPM 5U11 1% B TR
CHP 0603 100PPM 5U23 1% B TR
CHP 0603 100PPM 5U36 1% B TR
CHP 0603 100PPM 5U49 1% B TR
CHP 0603 100PPM 5U62 1% B TR
CHP 0603 100PPM 5U76 1% B TR
CHP 0603 100PPM 5U9 1% B TR
CHP 0603 100PPM 6U04 1% B TR
CHP 0603 100PPM 6U65 1% B TR
CHP 0603 100PPM 6U81 1% B TR
CHP 0603 100PPM 6U98 1% B TR

<< Prev Next >>