DigiKey Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 50 60 70 80 90 100 110 118 119 120 121 122 123 124 125 126 127 128 129 130 140 150 160 170 180 190 200 250 300 350 400 450 500 1000 1500 2000 2151
Product Name Notes
200 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
47.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
91 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Chip Resistor
CHP 1206 100PPM 196U 1% B TR
CHP 1206 100PPM 22U 1% N WP E2
CHP 1206 100PPM 24K 1% N TR E2
CHP 1206 100PPM 2K2 2% B TR
CHP 1206 100PPM 2K37 1% B TR
CHP 1206 100PPM 4K22 1% B TR
CHP 1206 100PPM 50K 2% B TR
CHP 1206 100PPM 55U 2% B TR
CHP 1206 100PPM 5K23 1% B TR
CHP 1206 100PPM 5U62 1% B TR
CHP 1206 100PPM 75K 1% B TR
CHP 1206 100PPM 78U 2% B TR
CHP 1206 200PPM 1U 2% B TR4000

<< Prev Next >>