Thick Film Resistors - SMD 4.72Kohm 1%
Chip Resistor
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CHP0603K4721FBT | 716-CHP0603K4721FBTTR-ND |
| Product Name | Thick Film Resistors - SMD 4.72K OHM 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4720 ohms |