Vishay Precision Group Chip Resistor - Surface Mount CHP0603K40R0GNT

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-CHP0603K40R0GNTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-CHP0603K40R0GNTTR-ND
Chip Resistor - Surface Mount 716-CHP0603K40R0GNTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chp 0603 100Ppm 40U 2% N Tr E2 / Waffle Pack Or Tape & Reel Vishay - 41P5092 - Newark, An Avnet Company
Chicago, IL, United States
Chp 0603 100Ppm 40U 2% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
41P5092
Chp 0603 100Ppm 40U 2% N Tr E2 / Waffle Pack Or Tape & Reel Vishay 41P5092
CHP 0603 100PPM 40U 2% N TR e2 / Waffle Pack or Tape & Reel

CHP 0603 100PPM 40U 2% N TR e2 / Waffle Pack or Tape & Reel

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-CHP0603K40R0GNTTR-ND 41P5092
Product Name Chip Resistor - Surface Mount Chp 0603 100Ppm 40U 2% N Tr E2 / Waffle Pack Or Tape & Reel Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers