DigiKey Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
Page:
1
50
60
70
80
90
100
110
119
120
121
122
123
124
125
126
127
128
129
130
131
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
2000
2151
| Product Name | Notes |
|---|---|
| 1 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 1.33 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 10 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 100 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 121 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 18 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 270 Ohms ±2% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 3 kOhms ±2% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 33 kOhms ±2% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 4.3 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 5.1 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 54.9 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 560 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 604 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| 7.5 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film | |
| Chip Resistor | |
| CHP 1206 200PPM 1U96 2% B TR | |
| CHP 1206 200PPM 267U 1% N TR E2 | |
| CHP 1206 200PPM 4U99 2% B TR100 | |
| CHP 1206 200PPM 4U99 2% B TR4000 | |
| CHP 1206 200PPM 6U81 1% B WP100 | |
| CHP 2010 100PPM 133U 1% G TR E4 | |
| CHP 2010 100PPM 1K 1% W TR E4 | |
| CHP 2010 100PPM 30U 1% B TR | |
| CHP 2010 100PPM 50U 0,5% B TR | |
| CHP 2010 100PPM 50U 1% N TR E2 | |
| RES CHIP 1206 1R 1% 3/4W TC200 | |
| RES CHIP 1206 2R2 1% 3/4W TC200 | |
| RES CHIP 1206 4R7 5% 3/4W TC200 | |
| RES CHIP 1206 5R1 1% 3/4W TC200 |
| << Prev | Next >> |