DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
20
30
40
50
60
70
75
76
77
78
79
80
81
82
83
84
85
86
87
90
100
110
120
130
140
150
200
250
300
350
400
500
764
| Product Name | Notes |
|---|---|
| 100MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 100MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 100MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 100MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 106.25MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 106.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 125MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 125MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 125MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 133MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 133MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 155.25MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 155.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 155.52MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 155.52MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 156.2539MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 156.2539MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 156.257812MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 156.257812MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 156.25875MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 156.25875MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 156.25MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 156.25MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 161.1328MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 161.1328MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 25MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 27MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 27MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 50MHz XO (Standard) HCSL Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| 50MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead | |
| XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead |
| << Prev | Next >> |