CTS Corporation Oscillators 643H15625C3R

Description
156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 643H15625C3R-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
643H15625C3R-ND
Oscillators 643H15625C3R-ND
156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 643H15625C3R-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - SN74LS624NS - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 25 MHz
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details