IC COMPARATOR 2 DIFF 8MSOP Product overview: LM2903M8-13 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903M8-13 can be used for catalog matching and distributor lookup.
Comparator Differential 8-MSOP
IC COMPARATOR DUAL DIFF 8MSOP
COMPARATOR, CMOS/TTL, 1.3US, MSOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:MSOP; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
IC COMPARATOR DUAL DIFF 8MSOP
Analog Comparators Comparator
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM2903M8-13 | LM2903M8-13 | LM2903M8-13 | 12AC1331 | 233-LM2903M8-13 | LM2903M8-13 |
| Product Name | Linear Comparator IC | Comparators | Linear - Comparators | Comparator, Cmos/ttl, 1.3Us, Msop-8; Comparator Type Diodes Inc. | IC COMPARATOR DUAL DIFF 8MSOP | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | 5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | Tape & Reel (TR) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |