Manufacturer: ON Semiconductor
Win Source Part Number: 025102-NCS2211MNTXG
Packaging: Reel - TR
Type: Class AB
Features: Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.5W x 1 @ 4 Ohm
Family Name: NCS2211
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-VFDFN Exposed Pad
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LM4927SD; SGM4895YDB8/TR; LM4927SDX;
Introduction Date: February 27, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Audio Amp Speaker 1-CH Mono 1W Class-AB 8-Pin DFN EP T/R Product overview: NCS2211MNTXG from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, DFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W, DFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-NCS2211MNTXG can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class AB 8-DFN (3x3)
Amplifier IC 1-Channel (Mono) Class AB 8-DFN (3x3)
IC AMP CLASS AB MONO 1.5W 8DFN
IC AMP AUDIO DIFF OUT SD 8-DFN
AUDIO AMPLIFIER, CLASS AB, 1.5W, DFN-8; Output Power:1.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Audio Amplifiers AUDIO AMP
IC AMP CLASS AB MONO 1.5W 8DFN
IC AMP CLASS AB MONO 1.5W 8DFN
Amplifier IC 1-Channel (Mono) Class AB 8-DFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 025102-NCS2211MNTXG | 742-NCS2211MNTXG | NCS2211MNTXGOSTR-ND | NCS2211MNTXG | 598-NCS2211MNTXG | 50AC6356 | NCS2211MNTXG | NCS2211MNTXG | NCS2211MNTXG | NCS2211MNTXG |
| Product Name | Linear - Linear - Amplifiers - Audio - NCS2211MNTXG | 1W DFN Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC AMP AUDIO DIFF OUT SD 8-DFN | Audio Amplifier, Class Ab, 1.5W, Dfn-8; Output Power Onsemi | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | ||||||
| Package Type | 8-DFN (3x3) | Tape and Reel | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | Surface Mount | 8-VFDFN Exposed Pad |