The EL5175 and EL5375 are single and triple high bandwidth amplifiers designed to extract the difference signal from noisy environments. They are primarily targeted for applications such as receiving signals from twisted-pair lines or any application where common mode noise injection is likely to occur.brbr The EL5175 and EL5375 are stable for a gain of one and requires two external resistors to set the voltage gain for each channel.brbr The output common mode level is set by the reference pin (VsubREF/sub), which has a -3dB bandwidth of over 450MHz. Generally, this pin is grounded but it can be tied to any voltage reference.brbr The output can deliver a maximum of ±60mA and is short circuit protected to withstand a temporary overload condition.brbr The EL5175 is available in the 8 Ld SOIC and 8 Ld MSOP packages and the EL5375 in the 24 Ld QSOP package. All are specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810543-EL5175IYZ
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 550MHz
Amplifier Type: Differential
Slew Rate: 900V/μs
Gain Bandwidth Product: 200MHz
Current - Input Bias: 12.5μA
Voltage - Input Offset: 3mV
Current - Supply: 9.6mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 11V, ±2.38V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Part Number Series: EL5175
Differential Amplifier 1 Circuit 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP Product overview: EL5175IYZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5175IYZ can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-MSOP
Differential Amplifier 1 Circuit 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Differential Amplifiers EL5175IYZ 500MHZCVR
IC OPAMP DIFF 200MHZ 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL5175IYZ | 810543-EL5175IYZ | EL5175IYZ-ND | 687-EL5175IYZ | EL5175IYZ | EL5175IYZ | EL5175IYZ | EL5175IYZ | 391-EL5175IYZ | EL5175IYZ | EL5175IYZ |
| Product Name | 550MHz Differential Line Receivers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5175IYZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | IC OPAMP DIFF 200MHZ 8MSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | ||||||||||
| Source Current (IS) | 9.6 milliamps | 9.6 milliamps | 9.6 milliamps | 9.6 milliamps | 9.6 milliamps | ||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| IBIAS | 12.5 µA | 12.5 µA | 12.5 µA | 12.5 µA | |||||||
| GBW | 200 MHz | 200 MHz | 200 MHz | 200 MHz |