Manufacturer: Renesas Electronics America
Win Source Part Number: 874269-9DB403DGILFT
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz Output 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS9DB403
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1248-1, 800-1248-2, ICS9DB403DGILFT, 800-1248-6
IC BUFFER 4OUTPUT DIFF 28-TSSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 874269-9DB403DGILFT | 668-9DB403DGILFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9DB403DGILFT | IC BUFFER 4OUTPUT DIFF 28-TSSOP |
| Package Type | SSOP; SOP; TSSOP; 28-TSSOP | SSOP; SOP; TSSOP; 28-TSSOP (0.173, 4.40mm Width) |