Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065133-INA134UAG4
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 18 V
Number of Elements: 1
Weight: 75.891673 mg
Resistance: 50 kΩ
Slew Rate: 14 V/µs
Number of Channels: 1
Number of Pins: 8
Quiescent Current: 2.4 mA
Common Mode Rejection Ratio: 74 dB
Categories: Linear - Amplifiers - Audio
Case / Package: SOIC
Alternative Parts (Cross-Reference): INA137UA; INA134UA; INA137UA/2K5;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 8 V
Nominal Supply Current: 2.4 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 4 V
Voltage Gain: 0 dB
Input Offset Voltage (Vos): 1 mV
IC Audio Diff RCVR 1Ch 18V 74dB 50kR 8-SOIC Product overview: INA134UAG4 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA134UAG4 can be used for catalog matching and distributor lookup.
IC AUDIO DIFF RCVR 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 1065133-INA134UAG4 | 771-INA134UAG4 | 815-INA134UAG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - INA134UAG4 | 18V SOIC Special Purpose Amplifier Ic | IC AUDIO DIFF RCVR 8-SOIC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 18 volts | 18 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; SOIC | Rail/Tube | SOIC; SOIC |