IC OPAMP DIFF 1 CIRCUIT 10MSOP Product overview: EL5176IY from Elantec is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5176IY can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 139154-EL5176IY
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 250MHz
Amplifier Type: Differential
Slew Rate: 800 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 4.75 V to 11 V, ±2.38 V to 5.5 V
Operating Supply Current: 7.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50
IC OPAMP DIFF 1 CIRCUIT 10MSOP
IC OPAMP DIFF 1 CIRCUIT 10MSOP
IC OPAMP DIFF 100MHZ 10MSOP
Differential Amplifier 1 Circuit Differential 10-MSOP
Differential Amplifier 1 Circuit Differential 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-EL5176IY | 139154-EL5176IY | EL5176IY | EL5176IY | 391-EL5176IY | EL5176IY |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5176IY | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP DIFF 100MHZ 10MSOP | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 800 V/µs | 800 V/µs | 8.00E-4 V/µs | 800 V/µs | ||
| Bandwidth | 100 MHz | 100 MHz | 250 MHz | 250 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | SOP; MSOP; 10-MSOP | Surface Mount | SOP; MSOP; MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage (VS) | 4.75 to 11 volts | 4.75 volts |