Video Amp, 1 General Purpose 14-SOIC
Video Amplifier, SOIC-14 NB, 2500-REEL Product overview: NE592D14R2 from onsemi is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-NE592D14R2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379320-NE592D14R2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package: Tape & Reel
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: NE592
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Differential
Current - Supply: 18 mA
Current - Output / Channel: 10 mA
Number of Circuits: 1
Voltage - Supply, Single/Dual (±): ±3V ~ 8V
IC AMP GENERAL PURPOSE 14SOIC
Video Amp 1 General Purpose 14-SOIC
IC AMP VIDEO 2STAGE DIFF 14-SOIC
IC AMP GENERAL PURPOSE 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | NE592D14R2-ND | 737-NE592D14R2 | 1379320-NE592D14R2 | NE592D14R2 | NE592D14R2 | 598-NE592D14R2 | NE592D14R2 |
| Product Name | Video Amps and Modules | SOIC Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | IC AMP VIDEO 2STAGE DIFF 14-SOIC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 8 volts | 8 volts | |||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) | 10 mA | |
| Bandwidth | 90 MHz | ||||||
| Operating Temperature | 0 C (32 F) |