The EL5170IYZ is a high bandwidth differential amplifier designed for driving twisted-pair lines in applications such as component video. It features a fixed gain of 2 and supports both single-ended and differential input signals, with differential outputs. The amplifier has a -3dB bandwidth exceeding 100MHz and a slew rate of 1100V/µs, making it suitable for high-speed signal transmission. It operates on a single 5V or dual ±5V power supply and can deliver a maximum output current of 50mA while consuming low power at 7.4mA per channel. The device is specified for a temperature range of -40°C to +85°C and includes short circuit protection for enhanced reliability. The EL5170IYZ is packaged in an 8-lead MSOP format and is RoHS compliant. It is ideal for applications requiring differential line driving, such as VGA over twisted pairs and ADSL/HDSL drivers.
IC OPAMP DIFF 1 CIRCUIT 8MSOP Product overview: EL5170IYZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL5170IYZ can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Differential 8-MSOP
Manufacturer: Intersil Corporation
Win Source Part Number: 1171318-EL5170IYZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC OPAMP DIFF 100MHZ 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Differential Amplifier 1 Circuit Differential 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL5170IYZ | EL5170IYZ-ND | 1171318-EL5170IYZ | 391-EL5170IYZ | EL5170IYZ | EL5170IYZ | EL5170IYZ |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL5170IYZ | IC OPAMP DIFF 100MHZ 8MSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Slew Rate | 1100 V/µs | 1100 V/µs | 0.0011 V/µs | 1100 V/µs | |||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; MSOP | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |