Comparator, 2 Func, 15000uV Offset-Max, 1500ns Response Time, BIPolar, PDSO8
Dual Diff Comparator IC, 2-Ch, 18V, SOP, 1.5us Product overview: KA2903D from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-KA2903D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1192318-KA2903D
Packaging: Tube
Type: Differential
Mounting Style: SMD
Current - Output: 16mA at 5V
Categories: Integrated Circuits
Supplier Device Package: 8-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Family Part Number: KA2903
Manufacturer Pack Quantity: 8,100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
IC COMPARATOR DUAL DIFF 8-SOP
IC COMPARATOR DUAL DIFF 8-SOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | KA2903D | 692-KA2903D | 1192318-KA2903D | KA2903D | KA2903D | 598-KA2903D |
| Product Name | Dual 18V Linear Comparator IC | Linear - Linear - Comparators - KA2903D | Linear - Comparators | Comparators | IC COMPARATOR DUAL DIFF 8-SOP | |
| Standards | RoHS | |||||
| Package Type | SOP; SOP8 | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 5 volts |