Nexperia B.V. Datasheets for Rectifiers

Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more

Page: 1 2 3 4
Product Name Notes
Dual common anode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching...
Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common anode configuration. Features and benefits Plastic SMD package Low leakage current: typ. 3...
Fast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr...
Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 2 A Fast recovery time: trr...
Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr...
High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead SOD123FL Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR...
High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage...
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123FL) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse...
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance Low leakage current...
High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd...
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd...
High-speed switching diode, fabricated in planar technology, and encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns...
High-speed switching double diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: C...
Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 100 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr...
Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr...
Hyperfast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Hyperfast recovery time: trr...
Hyperfast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 2 A Hyperfast recovery time: trr...
Hyperfast recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 3 A Hyperfast recovery time: trr...
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High...
Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV)...
Planar Low VF Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage High power...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. Features and...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package. Features and...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a leadless ultra small DSN1006-2 (SOD993) Surface-Mounted Device (SMD) package. Features and...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection in a leadless ultra small DSN1006U-2 (SOD995) Surface-Mounted Device (SMD) package. Features and...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD882D (DFN1006D-2) Surface-Mounted Device (SMD) plastic package...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features...
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface Mounted Device (SMD) plastic package. Features and...
Planar Schottky barrier diode with an integrated guard ring for stress protection encapsulated in a SOD882 leadless ultra small plastic package. Features and benefits Forward current: 0.2 A Reverse voltage:...
Planar Schottky barrier diode with an integrated guard ring for stress protection encapsulated in a SOD882 leadless ultra small plastic package. Features and benefits Forward current: 0.5 A Reverse voltage:...
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse...
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1.5 A Reverse...
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits...
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 200...
Planar Schottky barrier diode, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A Reverse voltage: 20 V...
Planar Schottky barrier double diode in a SOT23 small plastic SMD package. Features and benefits Low forward voltage Small SMD package Low capacitance. AEC-Q101 qualified Applications UHF mixer Sampling circuits...
Planar Schottky barrier dual rectifier with an integrated guard ring for stress protection, encapsulated in a SOT666 ultra small and flat lead Surface Mounted Device (SMD) plastic package. Features and...
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage High power capability due to clip-bond package...
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness...
Planar Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage High power capability due to clip bond...
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Extremely low leakage current High surge current...
Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power...
Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Average...
Planar Schottky barrier rectifier in common cathode configuration with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.5...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in SOD123F small and flat SMD plastic package. Features and benefits Forward current: ≤ 1.5 A Reverse...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in SOD323F (SC-90) small and flat SMD plastic package. Features and benefits Forward current: ≤ 1.5 A...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DFN0603-2 (SOD972E) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Average forward current I...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV)...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits Average forward current I...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package with visible and solderable side...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD882D (DFN1006D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small and flat lead SOD123F Surface Mounted Device (SMD) plastic package. Features and benefits Forward...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current:...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: ≤ 2 A...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: : IF...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Extremely low...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High power...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 2 A Reverse...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Very low forward voltage High...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323F (SC-90) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323F (SC-90) small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: ≤ 2...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323F (SC-90) very small and flat lead Surface Mounted Device (SMD) plastic package. Features and...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT1061 leadless small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: I...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface Mounted Device (SMD) plastic package. Features and benefits Forward current: 0.5 A...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. Features and benefits...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface Mounted Device (SMD) plastic package. Features and benefits...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: 1...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an SOD323F (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current:...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra small SOD882 (DFN1006-2) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: I...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra small SOD882BD (DFN1006BD-2) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: I...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small SOD123F Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1...
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small SOD323F (SC-90) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1...
Quad high-speed switching diodes with common anode configurations encapsulated in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤
Recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 1 A Ideal for automated placement Glass passivated...
Recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 5 A Ideal for automated placement Glass passivated...
Recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 10 A Ideal for automated placement Glass passivated...
Recovery rectifier, encapsulated in an SMC package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 8 A Ideal for automated placement Glass passivated...
Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Very low forward voltage...
Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 8 A Reverse voltage:...
The BAW101 is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits...
The BAW101S is a high-speed switching diode array with two separate dice, fabricated in planar technology and encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features...
The PMBD6050 is a high-speed switching diode fabricated in planar technology, and encapsulated in a small SOT23 plastic SMD package. Features and benefits Small plastic SMD package High switching speed:...
The PMBD6100 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in the small SOT23 plastic SMD package. Features and benefits Small plastic SMD...
The PMBD7000 consists of two high-speed switching diodes connected in series, fabricated in planar technology, and encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits...
The PMBD7100 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in the small SOT23 SMD plastic package. Features and benefits Small plastic SMD...
Trench dual Schottky barrier rectifier in common cathode configuration encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage: VR...
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: I...
Trench Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: I...
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 10 A Reverse...
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 3 A Reverse...
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 5 A Reverse...
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low I...
Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low Qrr and IRM for minimized...
Trench Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM...
Trench Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low Qrr and IRM for minimized...
Trench Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low I...
Trench Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low Qrr and IRM for minimized...
Trench Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low Qrr and IRM for minimized...
Trench Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low I...
Trench Schottky barrier rectifier encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Very low Qrr and IRM for minimized...
Trench Schottky barrier rectifier encapsulated ina CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low Qrr and low IRM...
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr...
Ultrafast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr...

<< Prev Next >>