PMEG3005EH is a 30 V, 0.5 A very low forward voltage MEGA Schottky barrier rectifier in a small SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm. It features a flat lead design and an integrated guard ring for stress protection. The device supports forward current up to 0.5 A at temperatures ≤55 °C and reverse voltage up to 30 V. Maximum power dissipation is 375 mW on a standard FR4 PCB footprint and 830 mW with a 1 cm² cathode pad. The junction temperature range is up to 150 °C. Applications include low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption circuits.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089576-PMEG3005EH,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 150μA @ 30V
Capacitance @ Vr, F: 70pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 500mA (DC) Surface Mount SOD-123F
Diode Schottky 30V 500mA (DC) Surface Mount SOD-123F
Diode Schottky 30V 500mA (DC) Surface Mount SOD-123F
DIODE SCHOTTKY 30V 500MA SOD123F Product overview: PMEG3005EH,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005EH,115 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 500MA SOD123F
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | PMEG3005EH,115 | PMEG3005EH,115 | 1089576-PMEG3005EH,115 | 1727-3865-2-ND | 280-PMEG3005EH,115 | PMEG3005EH,115 |
| Product Name | 30 V, 0.5 A very low VF MEGA Schottky barrier rectifier | Diodes, Rectifiers - Single - PMEG3005EH,115 | Single Diodes | Schottky 30V 500MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | SOD-123; SOD123F SOD123F | SOD123F | SOD-123; SOD-123F | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IFSM | 10 amps | |||||
| IR | 3.00E-5 mA |