Nexperia B.V. 20 V, 2 A very low VF Schottky barrier rectifier PMEG2020EJF

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface Mounted Device (SMD) plastic package. Features and benefits Forward current: 2 A Reverse voltage: 20 V Very low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Inverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface Mounted Device (SMD) plastic package. Features and benefits Forward current: 2 A Reverse voltage: 20 V Very low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Inverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A very low VF Schottky barrier rectifier - PMEG2020EJF - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A very low VF Schottky barrier rectifier
PMEG2020EJF
20 V, 2 A very low VF Schottky barrier rectifier PMEG2020EJF
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface Mounted Device (SMD) plastic package. Features and benefits Forward current: 2 A Reverse voltage: 20 V Very low forward voltage Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Inverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small and flat lead SOD323F Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: 2 A
  • Reverse voltage: 20 V
  • Very low forward voltage
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Inverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG2020EJFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A (DC) Surface Mount SOD-323F

Diode Schottky 20V 2A (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EJFDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A (DC) Surface Mount SOD-323F

Diode Schottky 20V 2A (DC) Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EJFCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A (DC) Surface Mount SOD-323F

Diode Schottky 20V 2A (DC) Surface Mount SOD-323F

Buy Now Datasheet
Schottky 20 V 2 A Diode and Rectifier - 280-PMEG2020EJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 2 A Diode and Rectifier
280-PMEG2020EJF
Schottky 20 V 2 A Diode and Rectifier 280-PMEG2020EJF
PMEG2020EJ - 20 V, 2 A very low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG2020EJF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EJF can be used for catalog matching and distributor lookup.

PMEG2020EJ - 20 V, 2 A very low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG2020EJF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2020EJF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2020EJF
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2020EJF
DIODE SCHOTTKY 20V 2A SOD323F

DIODE SCHOTTKY 20V 2A SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG2020EJF
Schottky Diodes & Rectifiers PMEG2020EJF
Schottky Diodes & Rectifiers PMEG2020EJ/SOD2/REEL 13" Q1/T1

Schottky Diodes & Rectifiers PMEG2020EJ/SOD2/REEL 13" Q1/T1

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG2020EJF 1727-PMEG2020EJFTR-ND 280-PMEG2020EJF PMEG2020EJF PMEG2020EJF
Product Name 20 V, 2 A very low VF Schottky barrier rectifier Single Diodes Schottky 20 V 2 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323F SOD323F SOD-323 SOD-323; SOD-323F-2
RoHS Compliant RoHS
IFSM 9 amps
IR 5.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Dual common cathode high-voltage switching diode - BAV23QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
High-voltage switching diode - BAS321JX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Schottky barrier double diode - BAT160S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
2 suppliers