PMEG2015EH is a 20 V, 1.5 A Schottky barrier rectifier with a very low forward voltage, encapsulated in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm. It is AEC-Q101 qualified and designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, and inverse polarity protection. The forward voltage is 560 mV at 1.5 A under pulsed conditions, and the reverse current is 70 µA at 20 V and 25 °C. The junction temperature rating is 150 °C, and total power dissipation is up to 375 mW on a standard PCB footprint or 830 mW with a 1 cm² cathode pad.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in SOD123F small and flat SMD plastic package.
Features and benefits
Applications
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 20V V(RRM), Silicon
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089561-PMEG2015EH,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A
Current - Reverse Leakage @ Vr: 70μA @ 20V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Diode Schottky 20V 1.5A (DC) Surface Mount SOD-123F
Diode Schottky 20V 1.5A (DC) Surface Mount SOD-123F
Diode Schottky 20V 1.5A (DC) Surface Mount SOD-123F
DIODE SCHOTTKY 20V 1.5A SOD123F
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | PMEG2015EH,115 | PMEG2015EH,115 | 1089561-PMEG2015EH,115 | 1727-3860-6-ND | PMEG2015EH,115 |
| Product Name | 20 V, 1.5 A very low VF Schottky barrier rectifier | Diodes, Rectifiers - Single - PMEG2015EH,115 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | SOD-123; SOD123F SOD123F | SOD123F | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | RoHS | |||
| IFSM | 9 amps | ||||
| IR | 1.00E-5 mA |