Nexperia B.V. 20 V, 1.5 A low VF Schottky barrier diode PMEG2015EA,115

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1.5 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package AEC-Q101 qualified Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1.5 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package AEC-Q101 qualified Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 1.5 A low VF Schottky barrier diode - PMEG2015EA,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 1.5 A low VF Schottky barrier diode
PMEG2015EA,115
20 V, 1.5 A low VF Schottky barrier diode PMEG2015EA,115
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1.5 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package AEC-Q101 qualified Applications Ultra high-speed switching Voltage clamping Protection circuits

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package.

Features and benefits

  • Forward current: 1.5 A
  • Reverse voltage: 20 V
  • Ultra high-speed switching
  • Very low forward voltage
  • Very small plastic SMD package
  • AEC-Q101 qualified

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
Supplier's Site Datasheet
Single Diodes - 1727-5384-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5384-1-ND
Single Diodes 1727-5384-1-ND
Diode Schottky 20V 1.5A (DC) Surface Mount SOD-323

Diode Schottky 20V 1.5A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-5384-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5384-2-ND
Single Diodes 1727-5384-2-ND
Diode Schottky 20V 1.5A (DC) Surface Mount SOD-323

Diode Schottky 20V 1.5A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-5384-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5384-6-ND
Single Diodes 1727-5384-6-ND
Diode Schottky 20V 1.5A (DC) Surface Mount SOD-323

Diode Schottky 20V 1.5A (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG2015EA,115 - 1089560-PMEG2015EA,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2015EA,115
1089560-PMEG2015EA,115
Diodes, Rectifiers - Single - PMEG2015EA,115 1089560-PMEG2015EA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089560-PMEG2015EA,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 25pF @ 5V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089560-PMEG2015EA,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-PMEG2015EA,115
Schottky Diode and Rectifier 280-PMEG2015EA,115
PMEG2015EA - Low VF (MEGA) Schottky barrier diode SOD 2-Pin Product overview: PMEG2015EA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2015EA,115 can be used for catalog matching and distributor lookup.

PMEG2015EA - Low VF (MEGA) Schottky barrier diode SOD 2-Pin Product overview: PMEG2015EA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2015EA,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PMEG2015EA,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2015EA,115
Single Diodes PMEG2015EA,115
DIODE SCHOTTKY 20V 1.5A SOD323

DIODE SCHOTTKY 20V 1.5A SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2015EA,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2015EA,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2015EA,115
DIODE SCHOTTKY 20V 1.5A SOD323

DIODE SCHOTTKY 20V 1.5A SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number PMEG2015EA,115 1727-5384-1-ND 1089560-PMEG2015EA,115 280-PMEG2015EA,115 PMEG2015EA,115 PMEG2015EA,115
Product Name 20 V, 1.5 A low VF Schottky barrier diode Single Diodes Diodes, Rectifiers - Single - PMEG2015EA,115 Schottky Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS
VF 270 to 0.2700 volts 0.6600 volts 0.6600 volts 0.6600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
6 suppliers
Schottky barrier diode - 1PS74SB23-QX - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020AELPX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128
RoHS Compliant RoHS
View Details
9 suppliers