Nexperia B.V. 100 V, 8 A low leakage current Schottky barrier rectifier PMEG100V080ELPDAZ

Description
Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 8 A Reverse voltage: VR ≤ 100 V Low leakage current due to high Schottky barrier technology Low forward voltage High power capability due to clip-bonding technology and heat sink High temperature Tj ≤ 175 °C Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification Automotive LED lighting High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote Datasheet
Description
Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 8 A Reverse voltage: VR ≤ 100 V Low leakage current due to high Schottky barrier technology Low forward voltage High power capability due to clip-bonding technology and heat sink High temperature Tj ≤ 175 °C Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification Automotive LED lighting High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 V, 8 A low leakage current Schottky barrier rectifier - PMEG100V080ELPDAZ - Nexperia B.V.
Nijmegen, Netherlands
100 V, 8 A low leakage current Schottky barrier rectifier
PMEG100V080ELPDAZ
100 V, 8 A low leakage current Schottky barrier rectifier PMEG100V080ELPDAZ
Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 8 A Reverse voltage: VR ≤ 100 V Low leakage current due to high Schottky barrier technology Low forward voltage High power capability due to clip-bonding technology and heat sink High temperature Tj ≤ 175 °C Small and thin SMD power plastic package, typical height 0.78 mm AEC-Q101 qualified Applications Low voltage rectification Automotive LED lighting High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application

Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 8 A
  • Reverse voltage: VR ≤ 100 V
  • Low leakage current due to high Schottky barrier technology
  • Low forward voltage
  • High power capability due to clip-bonding technology and heat sink
  • High temperature Tj ≤ 175 °C
  • Small and thin SMD power plastic package, typical height 0.78 mm
  • AEC-Q101 qualified

Applications

  • Low voltage rectification
  • Automotive LED lighting
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Schottky 100 V 8 A Diode and Rectifier - 280-PMEG100V080ELPDAZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100 V 8 A Diode and Rectifier
280-PMEG100V080ELPDAZ
Schottky 100 V 8 A Diode and Rectifier 280-PMEG100V080ELPDAZ
PMEG100V080ELPD - 100 V, 8 A low leakage current Schottky barrier rectifier DFP 3-Pin Product overview: PMEG100V080ELPDAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG100V080ELPDA Z can be used for catalog matching and distributor lookup.

PMEG100V080ELPD - 100 V, 8 A low leakage current Schottky barrier rectifier DFP 3-Pin Product overview: PMEG100V080ELPDAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG100V080ELPDAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7346-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7346-2-ND
Single Diodes 1727-7346-2-ND
Diode Schottky 100V 8A Surface Mount CFP15

Diode Schottky 100V 8A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7346-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7346-1-ND
Single Diodes 1727-7346-1-ND
Diode Schottky 100V 8A Surface Mount CFP15

Diode Schottky 100V 8A Surface Mount CFP15

Buy Now Datasheet
Single Diodes - 1727-7346-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7346-6-ND
Single Diodes 1727-7346-6-ND
Diode Schottky 100V 8A Surface Mount CFP15

Diode Schottky 100V 8A Surface Mount CFP15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367110-PMEG100V080ELPDAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367110-PMEG100V080ELPDAZ
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367110-PMEG100V080ELPDAZ
Win Source Part Number: 1367110-PMEG100V080E LPDAZ Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Not For New Designs Package / Case: TO-277, 3-PowerDFN Supplier Device Package: CFP15 Base Product Number: PMEG100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 8 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 10 ns Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 110pF @ 10V, 1MHz Operating Temperature - Junction: 175°C (Max)

Win Source Part Number: 1367110-PMEG100V080ELPDAZ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: CFP15
Base Product Number: PMEG100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 110pF @ 10V, 1MHz
Operating Temperature - Junction: 175°C (Max)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG100V080ELPDAZ
Schottky Diodes & Rectifiers PMEG100V080ELPDAZ
Schottky Diodes & Rectifiers PMEG100V080ELPD/CFP1 5/REEL 13

Schottky Diodes & Rectifiers PMEG100V080ELPD/CFP15/REEL 13

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG100V080ELPDAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG100V080ELPDAZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG100V080ELPDAZ
DIODE SCHOTTKY 100V 8A CFP15

DIODE SCHOTTKY 100V 8A CFP15

Supplier's Site
Single Diodes PMEG100V080ELPDAZ
DIODE SCHOTTKY 100V 8A CFP15

DIODE SCHOTTKY 100V 8A CFP15

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG100V080ELPDAZ 280-PMEG100V080ELPDAZ 1727-7346-2-ND 1367110-PMEG100V080ELPDAZ PMEG100V080ELPDAZ PMEG100V080ELPDAZ PMEG100V080ELPDAZ
Product Name 100 V, 8 A low leakage current Schottky barrier rectifier Schottky 100 V 8 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289 TO-277, 3-PowerDFN CFP-15-3 TO-277, 3-PowerDFN
RoHS Compliant RoHS
IFSM 160 amps
IF 11.2 mA
Unlock Full Specs
to access all available technical data