Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a small and flat lead SOD123F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 10V 3A SOD123F
DIODE SCHOTTKY 10V 3A SOD123F
PMEG1030EH-Q/SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG1030EH-QX | 1727-PMEG1030EH-QXTR-ND |
| Product Name | 10 V, 3 A ultra low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123F SOD123F | |
| RoHS Compliant | RoHS | |
| IFSM | 9 amps |