Nexperia B.V. High-speed double diode PMBD7100,215

Description
The PMBD7100 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in the small SOT23 SMD plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 100 V Repetitive peak reverse voltage: max. 100 V Repetitive peak forward current: max. 450 mA. AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits.
Request a Quote
Description
The PMBD7100 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in the small SOT23 SMD plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 100 V Repetitive peak reverse voltage: max. 100 V Repetitive peak forward current: max. 450 mA. AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMBD7100 is a high-speed double diode with common cathodes, fabricated in planar technology and packaged in the SOT23 surface-mounted plastic package. It has a maximum continuous reverse voltage of 100 V, a repetitive peak reverse voltage of 100 V, a repetitive peak forward current of 450 mA, and a maximum switching speed of 4 ns. It is intended for high-speed switching in thick and thin-film circuits.

Datasheet Summary
Powered by GS/AI

The PMBD7100 is a high-speed double diode with common cathodes, fabricated in planar technology and packaged in the SOT23 surface-mounted plastic package. It has a maximum continuous reverse voltage of 100 V, a repetitive peak reverse voltage of 100 V, a repetitive peak forward current of 450 mA, and a maximum switching speed of 4 ns. It is intended for high-speed switching in thick and thin-film circuits.

Suppliers

Company
Product
Description
Supplier Links
High-speed double diode - PMBD7100,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed double diode
PMBD7100,215
High-speed double diode PMBD7100,215
The PMBD7100 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in the small SOT23 SMD plastic package. Features and benefits Small plastic SMD package High switching speed: max. 4 ns Continuous reverse voltage: max. 100 V Repetitive peak reverse voltage: max. 100 V Repetitive peak forward current: max. 450 mA. AEC-Q101 qualified Applications High-speed switching in thick and thin-film circuits.

The PMBD7100 consists of two high-speed switching diodes with common cathodes, fabricated in planar technology, and encapsulated in the small SOT23 SMD plastic package.

Features and benefits

  • Small plastic SMD package
  • High switching speed: max. 4 ns
  • Continuous reverse voltage: max. 100 V
  • Repetitive peak reverse voltage: max. 100 V
  • Repetitive peak forward current: max. 450 mA.
  • AEC-Q101 qualified

Applications

  • High-speed switching in thick and thin-film circuits.
Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - PMBD7100,215 - 1089469-PMBD7100,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - PMBD7100,215
1089469-PMBD7100,215
Diodes, Rectifiers - Arrays - PMBD7100,215 1089469-PMBD7100,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089469-PMBD7100,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 2.5μA @ 100V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 215mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089469-PMBD7100,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 215mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PMBD7100,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.215A, 100V V(RRM), Silicon, TO-236AB

Rectifier Diode, 2 Element, 0.215A, 100V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diode Arrays - 1727-5172-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5172-1-ND
Diode Arrays 1727-5172-1-ND
Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5172-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5172-6-ND
Diode Arrays 1727-5172-6-ND
Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-5172-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-5172-2-ND
Diode Arrays 1727-5172-2-ND
Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode and Rectifier - 286-PMBD7100,215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-PMBD7100,215
Diode and Rectifier 286-PMBD7100,215
PMBD7100 - High-speed double diode TO-236 3-Pin Product overview: PMBD7100,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PMBD7100,215 can be used for catalog matching and distributor lookup.

PMBD7100 - High-speed double diode TO-236 3-Pin Product overview: PMBD7100,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-PMBD7100,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMBD7100,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMBD7100,215
Discrete Semiconductor Products - Diodes - Rectifiers PMBD7100,215
DIODE ARR GP 100V 215MA TO236AB

DIODE ARR GP 100V 215MA TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number PMBD7100,215 1089469-PMBD7100,215 PMBD7100,215 1727-5172-1-ND 286-PMBD7100,215 PMBD7100,215
Product Name High-speed double diode Diodes, Rectifiers - Arrays - PMBD7100,215 Diode Arrays Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts
IF 215 mA
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data