Nexperia B.V. 20 V, 1 A very low VF Schottky barrier rectifier PMEG2010ET,215

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 20 V Very low forward voltage Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 20 V Very low forward voltage Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 1 A very low VF Schottky barrier rectifier - PMEG2010ET,215 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 1 A very low VF Schottky barrier rectifier
PMEG2010ET,215
20 V, 1 A very low VF Schottky barrier rectifier PMEG2010ET,215
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 20 V Very low forward voltage Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 1 A
  • Reverse voltage: VR ≤ 20 V
  • Very low forward voltage
  • Small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2010ET,215 - 1089558-PMEG2010ET,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010ET,215
1089558-PMEG2010ET,215
Diodes, Rectifiers - Single - PMEG2010ET,215 1089558-PMEG2010ET,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089558-PMEG2010ET,2 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089558-PMEG2010ET,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PMEG2010ET,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AB

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Single Diodes - 1727-3844-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3844-6-ND
Single Diodes 1727-3844-6-ND
Diode Schottky 20V 1A (DC) Surface Mount TO-236AB

Diode Schottky 20V 1A (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-3844-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3844-1-ND
Single Diodes 1727-3844-1-ND
Diode Schottky 20V 1A (DC) Surface Mount TO-236AB

Diode Schottky 20V 1A (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-3844-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-3844-2-ND
Single Diodes 1727-3844-2-ND
Diode Schottky 20V 1A (DC) Surface Mount TO-236AB

Diode Schottky 20V 1A (DC) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Schottky 1 A Diode and Rectifier
280-PMEG2010ET,215
Schottky 1 A Diode and Rectifier 280-PMEG2010ET,215
PMEG2010EH; PMEG2010EJ; PMEG2010ET - 1 A very low VF MEGA Schottky barrier rectifiers TO-236 3-Pin Product overview: PMEG2010ET,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010ET,215 can be used for catalog matching and distributor lookup.

PMEG2010EH; PMEG2010EJ; PMEG2010ET - 1 A very low VF MEGA Schottky barrier rectifiers TO-236 3-Pin Product overview: PMEG2010ET,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010ET,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 1A, 20V, Sot-23; Diode Configuration Nexperia - 74M3732 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 20V, Sot-23; Diode Configuration Nexperia
74M3732
Diode, Schottky, 1A, 20V, Sot-23; Diode Configuration Nexperia 74M3732
DIODE, SCHOTTKY, 1A, 20V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; DiodeRoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 20V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; DiodeRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - PMEG2010ET,215 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2010ET,215
Single Diodes PMEG2010ET,215
DIODE SCHOTTKY 20V 1A TO236AB

DIODE SCHOTTKY 20V 1A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2010ET,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2010ET,215
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2010ET,215
DIODE SCHOTTKY 20V 1A TO236AB

DIODE SCHOTTKY 20V 1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG2010ET,215 1089558-PMEG2010ET,215 PMEG2010ET,215 1727-3844-6-ND 280-PMEG2010ET,215 74M3732 PMEG2010ET,215 PMEG2010ET,215
Product Name 20 V, 1 A very low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG2010ET,215 Single Diodes Schottky 1 A Diode and Rectifier Diode, Schottky, 1A, 20V, Sot-23; Diode Configuration Nexperia Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IFSM 9 amps
IR 4.00E-5 mA
Unlock Full Specs
to access all available technical data