Nexperia B.V. 20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005ELD,315

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Solderable side pads Low forward voltage: VF ≤ 500 mV Package height typ. 0.37 mm Low reverse current Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Ultra high-speed switching
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Solderable side pads Low forward voltage: VF ≤ 500 mV Package height typ. 0.37 mm Low reverse current Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Ultra high-speed switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG2005ELD is a 20 V, 0.5 A low forward voltage Schottky barrier rectifier in a DFN1006D-2 (SOD882D) leadless SMD package measuring 1 mm x 0.6 mm x 0.4 mm, with solderable side pads and a typical height of 0.37 mm. It has a maximum forward voltage of 500 mV at 500 mA and a reverse current of up to 30 µA at 10 V and 25 °C. The device is rated for a junction temperature up to 150 °C and is suited for low voltage rectification, DC-DC conversion, SMPS, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

PMEG2005ELD is a 20 V, 0.5 A low forward voltage Schottky barrier rectifier in a DFN1006D-2 (SOD882D) leadless SMD package measuring 1 mm x 0.6 mm x 0.4 mm, with solderable side pads and a typical height of 0.37 mm. It has a maximum forward voltage of 500 mV at 500 mA and a reverse current of up to 30 µA at 10 V and 25 °C. The device is rated for a junction temperature up to 150 °C and is suited for low voltage rectification, DC-DC conversion, SMPS, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A low VF Schottky barrier rectifier - PMEG2005ELD,315 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A low VF Schottky barrier rectifier
PMEG2005ELD,315
20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005ELD,315
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Solderable side pads Low forward voltage: VF ≤ 500 mV Package height typ. 0.37 mm Low reverse current Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Ultra high-speed switching

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Forward current: IF ≤ 0.5 A
  • Reverse voltage: VR ≤ 20 V
  • Solderable side pads
  • Low forward voltage: VF ≤ 500 mV
  • Package height typ. 0.37 mm
  • Low reverse current
  • Ultra small and leadless SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • Ultra high-speed switching
Supplier's Site Datasheet
Schottky 20 V 0.5 A DFN Diode and Rectifier - 280-PMEG2005ELD,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 0.5 A DFN Diode and Rectifier
280-PMEG2005ELD,315
Schottky 20 V 0.5 A DFN Diode and Rectifier 280-PMEG2005ELD,315
PMEG2005ELD - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier DFN 2-Pin Product overview: PMEG2005ELD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005ELD,315 can be used for catalog matching and distributor lookup.

PMEG2005ELD - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier DFN 2-Pin Product overview: PMEG2005ELD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005ELD,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-5901-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5901-6-ND
Single Diodes 1727-5901-6-ND
Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-5901-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5901-1-ND
Single Diodes 1727-5901-1-ND
Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-5901-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5901-2-ND
Single Diodes 1727-5901-2-ND
Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG2005ELD,315 - 1089543-PMEG2005ELD,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005ELD,315
1089543-PMEG2005ELD,315
Diodes, Rectifiers - Single - PMEG2005ELD,315 1089543-PMEG2005ELD,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089543-PMEG2005ELD, 315 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA Reverse Recovery Time (trr): 7ns Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 30pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DFN1006D (0.6x1.0) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SBR05U20LP-7; PMEG2005AELD; PMEG2005ELD,315; PMEG2005AEL; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089543-PMEG2005ELD,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 500mA
Reverse Recovery Time (trr): 7ns
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 30pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DFN1006D (0.6x1.0)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR05U20LP-7; PMEG2005AELD; PMEG2005ELD,315; PMEG2005AEL;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005ELD,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005ELD,315
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005ELD,315
DIODE SCHOT 20V 500MA DFN1006D-2

DIODE SCHOT 20V 500MA DFN1006D-2

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers
Product Number PMEG2005ELD,315 280-PMEG2005ELD,315 1727-5901-6-ND 1089543-PMEG2005ELD,315 PMEG2005ELD,315
Product Name 20 V, 0.5 A low VF Schottky barrier rectifier Schottky 20 V 0.5 A DFN Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PMEG2005ELD,315 Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD882D SOD882D 2-DFN1006D (0.6x1.0)
RoHS Compliant RoHS
IFSM 3 amps
IR 3.00E-5 mA
Unlock Full Specs
to access all available technical data