Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 500MA SOD323
DIODE SCHOTTKY 20V 500MA SOD323
Diode Schottky 20V 500mA (DC) Surface Mount SOD-323
PMEG2005AEA - Very low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG2005AEAF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AEAF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers PMEG2005AEA/SOD2/REE
DIODE SCHOTTKY 20V 500MA SOD323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | PMEG2005AEAF | 1727-PMEG2005AEAFDKR-ND | 280-PMEG2005AEAF | PMEG2005AEAF | PMEG2005AEAF |
| Product Name | 20 V, 0.5 A very low VF Schottky barrier rectifier | Single Diodes | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||
| Package | SOD-323; SOD323 SOD323 | SOD-323; SOD-323-2 | |||
| RoHS Compliant | RoHS | ||||
| IFSM | 10 amps | ||||
| IR | 4.00E-5 mA |