PMEG2005EH is a 20 V, 0.5 A Schottky barrier rectifier designed for low voltage rectification and high efficiency power conversion. It is encapsulated in a small SOD123F surface-mounted package measuring 2.6 mm × 1.6 mm × 1.1 mm. The device features a very low forward voltage of 355 mV at 500 mA and a reverse voltage rating of 20 V. Thermal resistance from junction to ambient is 150 K/W when mounted on an FR4 PCB with a 1 cm² cathode pad. The junction temperature ranges from -65 °C to 150 °C. It is marked with code A3.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in a small SOD123F Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 500MA SOD123F Product overview: PMEG2005EH,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005EH,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089541-PMEG2005EH,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Diode Schottky 20V 500mA (DC) Surface Mount SOD-123F
Diode Schottky 20V 500mA (DC) Surface Mount SOD-123F
Diode Schottky 20V 500mA (DC) Surface Mount SOD-123F
DIODE SCHOTTKY 20V 500MA SOD123F
DIODE SCHOTTKY 20V 500MA SOD123F
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | PMEG2005EH,115 | 280-PMEG2005EH,115 | 1089541-PMEG2005EH,115 | 1727-PMEG2005EH,115CT-ND | PMEG2005EH,115 | PMEG2005EH,115 |
| Product Name | 20 V, 0.5 A very low VF MEGA Schottky barrier rectifier | Schottky 20V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - PMEG2005EH,115 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | SOD-123; SOD123F SOD123F | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IFSM | 10 amps | |||||
| IR | 4.00E-5 mA |