200 V, 2 A hyperfast recovery rectifier in an SMB package measuring 4.32 mm × 3.62 mm × 2.30 mm, with a reverse recovery time of 35 ns, forward voltage of 1 V at 2 A, and non-repetitive peak forward surge current of 50 A. The device features a glass passivated chip junction, Pt doped lifetime control, and is suitable for high-frequency rectification, reverse polarity protection, and freewheeling applications. Thermal resistance from junction to ambient is 165 K/W on a standard FR4 PCB and 115 K/W with a 1 cm² cathode pad. Junction and storage temperature range is -55 °C to 150 °C.
Hyperfast recovery rectifier, encapsulated in an SMB package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | ES2DJ | 1727-ES2DJDKR-ND |
| Product Name | 200 V, 2 A hyperfast recovery rectifier in SMB | Single Diodes |
| Package | SOD1002-1 SOD1002-1 | |
| RoHS Compliant | RoHS | |
| VRRM | 200 volts | |
| IFSM | 50 amps | |
| IR | 5.00E-6 mA |