Nexperia B.V. 20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005EPK,315

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage VF ≤ 410 mV Low reverse current Solderable side pads Package height typ. 0.37 mm Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply LED backlight for mobile application Low power consumption applications Ultra high-speed switching Reverse polarity protection
Request a Quote
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage VF ≤ 410 mV Low reverse current Solderable side pads Package height typ. 0.37 mm Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply LED backlight for mobile application Low power consumption applications Ultra high-speed switching Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V, 0.5 A low VF Schottky barrier rectifier in a leadless ultra small SOD1608 (DFN1608D-2) SMD plastic package with solderable side pads, measuring 1.6 mm × 0.8 mm × 0.37 mm. The device has a maximum average forward current of 0.5 A, a reverse voltage rating of 20 V, and a forward voltage of up to 410 mV at 500 mA. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, LED backlighting, and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

20 V, 0.5 A low VF Schottky barrier rectifier in a leadless ultra small SOD1608 (DFN1608D-2) SMD plastic package with solderable side pads, measuring 1.6 mm × 0.8 mm × 0.37 mm. The device has a maximum average forward current of 0.5 A, a reverse voltage rating of 20 V, and a forward voltage of up to 410 mV at 500 mA. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, LED backlighting, and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A low VF Schottky barrier rectifier - PMEG2005EPK,315 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A low VF Schottky barrier rectifier
PMEG2005EPK,315
20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005EPK,315
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current: IF(AV) ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage VF ≤ 410 mV Low reverse current Solderable side pads Package height typ. 0.37 mm Ultra small and leadless SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply LED backlight for mobile application Low power consumption applications Ultra high-speed switching Reverse polarity protection

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Average forward current: IF(AV) ≤ 0.5 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage VF ≤ 410 mV
  • Low reverse current
  • Solderable side pads
  • Package height typ. 0.37 mm
  • Ultra small and leadless SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • LED backlight for mobile application
  • Low power consumption applications
  • Ultra high-speed switching
  • Reverse polarity protection
Supplier's Site Datasheet
 - PMEG2005EPK,315 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM)

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM)

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2005EPK,315 - 1089544-PMEG2005EPK,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005EPK,315
1089544-PMEG2005EPK,315
Diodes, Rectifiers - Single - PMEG2005EPK,315 1089544-PMEG2005EPK,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089544-PMEG2005EPK, 315 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 410mV @ 500mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 130μA @ 10V Capacitance @ Vr, F: 35pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DFN1608D-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089544-PMEG2005EPK,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 410mV @ 500mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 130μA @ 10V
Capacitance @ Vr, F: 35pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1608D-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single Diodes - 1727-1335-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1335-6-ND
Single Diodes 1727-1335-6-ND
Diode Schottky 20V 500mA Surface Mount DFN1608D-2

Diode Schottky 20V 500mA Surface Mount DFN1608D-2

Buy Now Datasheet
Single Diodes - 1727-1335-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1335-2-ND
Single Diodes 1727-1335-2-ND
Diode Schottky 20V 500mA Surface Mount DFN1608D-2

Diode Schottky 20V 500mA Surface Mount DFN1608D-2

Buy Now Datasheet
Single Diodes - 1727-1335-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-1335-1-ND
Single Diodes 1727-1335-1-ND
Diode Schottky 20V 500mA Surface Mount DFN1608D-2

Diode Schottky 20V 500mA Surface Mount DFN1608D-2

Buy Now Datasheet
Diode, Rectifier, 20V, 0.5A, Sot1608; Repetitive Peak Reverse Voltage Nexperia - 92T1410 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 20V, 0.5A, Sot1608; Repetitive Peak Reverse Voltage Nexperia
92T1410
Diode, Rectifier, 20V, 0.5A, Sot1608; Repetitive Peak Reverse Voltage Nexperia 92T1410
DIODE, RECTIFIER, 20V, 0.5A, SOT1608; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-1608; No. of Pins:2Pins; Forward Voltage Max:410mV; Forward Surge Current:3A RoHS Compliant: Yes

DIODE, RECTIFIER, 20V, 0.5A, SOT1608; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-1608; No. of Pins:2Pins; Forward Voltage Max:410mV; Forward Surge Current:3A RoHS Compliant: Yes

Supplier's Site
Single Diodes - PMEG2005EPK,315 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2005EPK,315
Single Diodes PMEG2005EPK,315
DIODE SCHOT 20V 500MA DFN1608D-2

DIODE SCHOT 20V 500MA DFN1608D-2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Diodes
Product Number PMEG2005EPK,315 PMEG2005EPK,315 1089544-PMEG2005EPK,315 1727-1335-6-ND 92T1410 PMEG2005EPK,315
Product Name 20 V, 0.5 A low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG2005EPK,315 Single Diodes Diode, Rectifier, 20V, 0.5A, Sot1608; Repetitive Peak Reverse Voltage Nexperia Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD1608 SOD1608 SOD1608 DFN1608D-2 SOD-1608
RoHS Compliant RoHS RoHS RoHS
IFSM 3 amps
IR 1.30E-4 mA 0.1300 mA
Unlock Full Specs
to access all available technical data