Nexperia B.V. 20 V, 1 A low VF Schottky barrier diode PMEG2010EAZ

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 1 A low VF Schottky barrier diode - PMEG2010EAZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, 1 A low VF Schottky barrier diode
PMEG2010EAZ
20 V, 1 A low VF Schottky barrier diode PMEG2010EAZ
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package.

Features and benefits

  • Forward current: 1 A
  • Reverse voltage: 20 V
  • Ultra high-speed switching
  • Very low forward voltage
  • Very small plastic SMD package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
Supplier's Site Datasheet
Singapore, Singapore
Schottky 20 V 1 A Diode and Rectifier
280-PMEG2010EAZ
Schottky 20 V 1 A Diode and Rectifier 280-PMEG2010EAZ
PMEG2010EA - 20 V, 1 A low VF (MEGA) Schottky barrier diode SOD 2-Pin Product overview: PMEG2010EAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EAZ can be used for catalog matching and distributor lookup.

PMEG2010EA - 20 V, 1 A low VF (MEGA) Schottky barrier diode SOD 2-Pin Product overview: PMEG2010EAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG2010EAZ - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-PMEG2010EAZDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Buy Now Datasheet
Single Diodes - 1727-PMEG2010EAZTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG2010EAZCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1350353-PMEG2010EAZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1350353-PMEG2010EAZ
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1350353-PMEG2010EAZ
Win Source Part Number: 1350353-PMEG2010EAZ Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: Automotive, AEC-Q100 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Technology: Schottky Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 50 µA @ 15 V Capacitance @ Vr, F: 19pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Mounting Type: Surface Mount Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Nexperia USA Inc. Base Product Number: PMEG2010 Voltage - DC Reverse (Vr) (Max): 20 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A

Win Source Part Number: 1350353-PMEG2010EAZ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Technology: Schottky
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 50 µA @ 15 V
Capacitance @ Vr, F: 19pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Surface Mount
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Base Product Number: PMEG2010
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2010EAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2010EAZ
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2010EAZ
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG2010EAZ
Schottky Diodes & Rectifiers PMEG2010EAZ
Schottky Diodes & Rectifiers PMEG2010EA/SOD2/MULT I-REEL 7

Schottky Diodes & Rectifiers PMEG2010EA/SOD2/MULTI-REEL 7

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number PMEG2010EAZ 280-PMEG2010EAZ PMEG2010EAZ 1727-PMEG2010EAZDKR-ND 1350353-PMEG2010EAZ PMEG2010EAZ PMEG2010EAZ
Product Name 20 V, 1 A low VF Schottky barrier diode Schottky 20 V 1 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Applications Switching
Package SOD-323; SOD323 SOD323 SOD323 SOD-323; SC-76, SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
VF 270 to 0.2700 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data