Nexperia B.V. 20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPASX

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 20 V Low forward voltage VF ≤ 420 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment LED backlight for mobile application
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 20 V Low forward voltage VF ≤ 420 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment LED backlight for mobile application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A low VF Schottky barrier rectifier - PMEG2020EPASX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A low VF Schottky barrier rectifier
PMEG2020EPASX
20 V, 2 A low VF Schottky barrier rectifier PMEG2020EPASX
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Average forward current IF(AV) ≤ 2 A Reverse voltage VR ≤ 20 V Low forward voltage VF ≤ 420 mV Low reverse current Reduced Printed-Circuit-Boar d (PCB) area requirements Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity Leadless small SMD plastic package with visible and solderable side pads Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Free-wheeling application Reverse polarity protection Low power consumption application Battery chargers for mobile equipment LED backlight for mobile application

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Average forward current IF(AV) ≤ 2 A
  • Reverse voltage VR ≤ 20 V
  • Low forward voltage VF ≤ 420 mV
  • Low reverse current
  • Reduced Printed-Circuit-Board (PCB) area requirements
  • Exposed heat sink (cathode pad) for excellent thermal and electrical conductivity
  • Leadless small SMD plastic package with visible and solderable side pads
  • Suitable for Automatic Optical Inspection (AOI) of solder joints

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Free-wheeling application
  • Reverse polarity protection
  • Low power consumption application
  • Battery chargers for mobile equipment
  • LED backlight for mobile application
Supplier's Site Datasheet
 - PMEG2020EPASX - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 20V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1727-PMEG2020EPASXTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount DFN2020D-3

Diode Schottky 20V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPASXCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount DFN2020D-3

Diode Schottky 20V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Single Diodes - 1727-PMEG2020EPASXDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 2A Surface Mount DFN2020D-3

Diode Schottky 20V 2A Surface Mount DFN2020D-3

Buy Now Datasheet
Singapore, Singapore
Schottky 20 V 2 A DFN Diode and Rectifier
280-PMEG2020EPASX
Schottky 20 V 2 A DFN Diode and Rectifier 280-PMEG2020EPASX
PMEG2010EPAS - 20 V, 2 A low VF MEGA Schottky barrier rectifier DFN 3-Pin Product overview: PMEG2020EPASX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 2 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 2 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EPASX can be used for catalog matching and distributor lookup.

PMEG2010EPAS - 20 V, 2 A low VF MEGA Schottky barrier rectifier DFN 3-Pin Product overview: PMEG2020EPASX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 2 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 2 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2020EPASX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2020EPASX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2020EPASX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2020EPASX
DIODE SCHOTTKY 20V 2A DFN2020D-3

DIODE SCHOTTKY 20V 2A DFN2020D-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG2020EPASX
Schottky Diodes & Rectifiers PMEG2020EPASX
Schottky Diodes & Rectifiers 20V 2A MEGA Schottky

Schottky Diodes & Rectifiers 20V 2A MEGA Schottky

Buy Now Datasheet
Schottky Rectifier, Aec-Q101, 2A, 20V; Repetitive Reverse Voltage Vrrm Max Nexperia - 82Y7172 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 2A, 20V; Repetitive Reverse Voltage Vrrm Max Nexperia
82Y7172
Schottky Rectifier, Aec-Q101, 2A, 20V; Repetitive Reverse Voltage Vrrm Max Nexperia 82Y7172
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 20V; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOT-1061; No. of Pins:3Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 2A, 20V; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOT-1061; No. of Pins:3Pins; Forward Voltage VF Max:420mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number PMEG2020EPASX PMEG2020EPASX 1727-PMEG2020EPASXTR-ND 280-PMEG2020EPASX PMEG2020EPASX PMEG2020EPASX 82Y7172
Product Name 20 V, 2 A low VF Schottky barrier rectifier Single Diodes Schottky 20 V 2 A DFN Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Aec-Q101, 2A, 20V; Repetitive Reverse Voltage Vrrm Max Nexperia
Rectifier Configuration / Technology Schottky Schottky
Package SOT1061D SOT1061D SOT1061 DFN-2020D-3 SOT-1061
RoHS Compliant RoHS RoHS RoHS
IFSM 17 amps
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS316-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
60 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG060V050EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
8 suppliers
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose Schottky diode - BAT42LSYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
2 suppliers