Nexperia B.V. 20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005ESFYL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 20 V Low forward voltage typ. VF = 310 mV Low reverse current typ. IR = 0.37 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 20 V Low forward voltage typ. VF = 310 mV Low reverse current typ. IR = 0.37 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A low VF Schottky barrier rectifier - PMEG2005ESFYL - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A low VF Schottky barrier rectifier
PMEG2005ESFYL
20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005ESFYL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 20 V Low forward voltage typ. VF = 310 mV Low reverse current typ. IR = 0.37 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application

Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP).

Features and benefits

  • Average forward current IF(AV) ≤ 0.5 A
  • Reverse voltage VR ≤ 20 V
  • Low forward voltage typ. VF = 310 mV
  • Low reverse current typ. IR = 0.37 µA
  • Package height typ. 0.3 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Ultra high speed switching
  • LED backlight for mobile application
Supplier's Site Datasheet
Single Diodes - 1727-2288-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2288-2-ND
Single Diodes 1727-2288-2-ND
Diode Schottky 20V 500mA Surface Mount DSN0603-2

Diode Schottky 20V 500mA Surface Mount DSN0603-2

Buy Now Datasheet
Schottky 20 V 0.5 A Diode and Rectifier - 280-PMEG2005ESFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 0.5 A Diode and Rectifier
280-PMEG2005ESFYL
Schottky 20 V 0.5 A Diode and Rectifier 280-PMEG2005ESFYL
PMEG2005ESF - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2005ESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005ESFYL can be used for catalog matching and distributor lookup.

PMEG2005ESF - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2005ESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005ESFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005ESFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005ESFYL
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005ESFYL
DIODE SCHOTT 20V 500MA DSN0603-2

DIODE SCHOTT 20V 500MA DSN0603-2

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number PMEG2005ESFYL 1727-2288-2-ND 280-PMEG2005ESFYL PMEG2005ESFYL
Product Name 20 V, 0.5 A low VF Schottky barrier rectifier Single Diodes Schottky 20 V 0.5 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD962-2 SOD962-2
RoHS Compliant RoHS
IFSM 4.5 amps
Unlock Full Specs
to access all available technical data