Nexperia B.V. 20 V, 1 A low VF Schottky barrier rectifier PMEG2010BER,115

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 20 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 20 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 1 A low VF Schottky barrier rectifier - PMEG2010BER,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 1 A low VF Schottky barrier rectifier
PMEG2010BER,115
20 V, 1 A low VF Schottky barrier rectifier PMEG2010BER,115
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) ≤ 1 A Reverse voltage: VR ≤ 20 V Low forward voltage High power capability due to clip-bond technology Small and flat lead SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Average forward current: IF(AV) ≤ 1 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage
  • High power capability due to clip-bond technology
  • Small and flat lead SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Singapore, Singapore
Automotive Schottky 20V 1A Diode and Rectifier
280-PMEG2010BER,115
Automotive Schottky 20V 1A Diode and Rectifier 280-PMEG2010BER,115
Rectifier Diode Schottky 20V 1A Automotive 2-Pin SOD-123W T/R Product overview: PMEG2010BER,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A, 123W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010BER,115 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 20V 1A Automotive 2-Pin SOD-123W T/R Product overview: PMEG2010BER,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A, 123W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010BER,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-5191-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5191-1-ND
Single Diodes 1727-5191-1-ND
Diode Schottky 20V 1A Surface Mount SOD-123W

Diode Schottky 20V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-5191-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5191-2-ND
Single Diodes 1727-5191-2-ND
Diode Schottky 20V 1A Surface Mount SOD-123W

Diode Schottky 20V 1A Surface Mount SOD-123W

Buy Now Datasheet
Single Diodes - 1727-5191-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-5191-6-ND
Single Diodes 1727-5191-6-ND
Diode Schottky 20V 1A Surface Mount SOD-123W

Diode Schottky 20V 1A Surface Mount SOD-123W

Buy Now Datasheet
Diodes, Rectifiers - Single - PMEG2010BER,115 - 1089550-PMEG2010BER,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010BER,115
1089550-PMEG2010BER,115
Diodes, Rectifiers - Single - PMEG2010BER,115 1089550-PMEG2010BER,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089550-PMEG2010BER, 115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 20V Capacitance @ Vr, F: 185pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089550-PMEG2010BER,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 20V
Capacitance @ Vr, F: 185pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Rectifier Schottky, 20V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia - 58T2146 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier Schottky, 20V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia
58T2146
Diode, Rectifier Schottky, 20V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia 58T2146
DIODE, RECTIFIER SCHOTTKY, 20V, 1A, SOD123W; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

DIODE, RECTIFIER SCHOTTKY, 20V, 1A, SOD123W; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123W; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Diodes - PMEG2010BER,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2010BER,115
Single Diodes PMEG2010BER,115
DIODE SCHOTTKY 20V 1A SOD123W

DIODE SCHOTTKY 20V 1A SOD123W

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2010BER,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2010BER,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2010BER,115
DIODE SCHOTTKY 20V 1A SOD123W

DIODE SCHOTTKY 20V 1A SOD123W

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number PMEG2010BER,115 280-PMEG2010BER,115 1727-5191-1-ND 1089550-PMEG2010BER,115 58T2146 PMEG2010BER,115 PMEG2010BER,115
Product Name 20 V, 1 A low VF Schottky barrier rectifier Automotive Schottky 20V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - PMEG2010BER,115 Diode, Rectifier Schottky, 20V, 1A, Sod123W; Repetitive Peak Reverse Voltage Nexperia Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W SOD-123W CFP3 SOD-123; SOD-123W SOD-123; SOD-123W
RoHS Compliant RoHS RoHS RoHS
IFSM 50 amps
VF 340 to 0.3400 volts 0.4500 volts 0.4500 volts 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data