Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG3002AEBF | 1727-PMEG3002AEBFCT-ND |
| Product Name | 30 V, 200 mA low VF Schottky barrier diode | Single Diodes |
| Package | SOD-523; SOD523 SOD523 | |
| RoHS Compliant | RoHS | |
| IFSM | 1 amps | |
| IR | 1.00E-5 mA |