20 V, 2 A Schottky barrier rectifier in a CFP3 (SOD123W) surface-mounted plastic package measuring 2.6 mm × 1.7 mm × 1 mm, qualified to AEC-Q101 for automotive applications, with a maximum forward voltage of 520 mV at 2 A and a reverse current of up to 50 µA at 20 V and 25 °C, junction temperature up to 175 °C, and power dissipation up to 1.15 W on a PCB with a 1 cm² cathode pad.
Planar Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) power flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 20V 2A SOD123W
20 V, 2 A SCHOTTKY RECTIFIER IN
DIODE SCHOTTKY 20V 2A SOD123W
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG2020CER-QX | 1727-PMEG2020CER-QXTR-ND |
| Product Name | 20 V, 2 A Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-123; SOD123W SOD123W | |
| RoHS Compliant | RoHS | |
| IFSM | 50 amps |