Nexperia B.V. 20 V, 1 A low VF Schottky barrier diode PMEG2010EA,135

Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote
Description
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PMEG2010EA is a 20 V, 1 A low VF Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. It features a forward voltage of 480 mV to 550 mV at 1 A and 25 °C, a reverse current of up to 50 µA at 15 V and 25 °C, and a diode capacitance of 19 to 25 pF at 5 V and 1 MHz. It operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to 150 °C. The device is rated for non-repetitive peak forward current of 5 A with an 8.3 ms half-sine pulse. Thermal resistance from junction to ambient is 220 K/W on a 10 x 10 mm PCB and 180 K/W on a 40 x 40 mm PCB.

Datasheet Summary
Powered by GS/AI

PMEG2010EA is a 20 V, 1 A low VF Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm x 1.25 mm x 0.95 mm. It features a forward voltage of 480 mV to 550 mV at 1 A and 25 °C, a reverse current of up to 50 µA at 15 V and 25 °C, and a diode capacitance of 19 to 25 pF at 5 V and 1 MHz. It operates with a junction temperature up to 150 °C and an ambient temperature range of -55 °C to 150 °C. The device is rated for non-repetitive peak forward current of 5 A with an 8.3 ms half-sine pulse. Thermal resistance from junction to ambient is 220 K/W on a 10 x 10 mm PCB and 180 K/W on a 40 x 40 mm PCB.

Suppliers

Company
Product
Description
Supplier Links
20 V, 1 A low VF Schottky barrier diode - PMEG2010EA,135 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 1 A low VF Schottky barrier diode
PMEG2010EA,135
20 V, 1 A low VF Schottky barrier diode PMEG2010EA,135
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package. Features and benefits Forward current: 1 A Reverse voltage: 20 V Ultra high-speed switching Very low forward voltage Very small plastic SMD package Applications Ultra high-speed switching Voltage clamping Protection circuits

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small SMD plastic package.

Features and benefits

  • Forward current: 1 A
  • Reverse voltage: 20 V
  • Ultra high-speed switching
  • Very low forward voltage
  • Very small plastic SMD package

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
Supplier's Site Datasheet
Singapore, Singapore
Schottky 20 V 1 A Diode and Rectifier
280-PMEG2010EA,135
Schottky 20 V 1 A Diode and Rectifier 280-PMEG2010EA,135
PMEG2010EA - 20 V, 1 A low VF (MEGA) Schottky barrier diode SOD 2-Pin Product overview: PMEG2010EA,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EA,135 can be used for catalog matching and distributor lookup.

PMEG2010EA - 20 V, 1 A low VF (MEGA) Schottky barrier diode SOD 2-Pin Product overview: PMEG2010EA,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2010EA,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG2010EA,135 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 20V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2010EA,135 - 1089552-PMEG2010EA,135 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010EA,135
1089552-PMEG2010EA,135
Diodes, Rectifiers - Single - PMEG2010EA,135 1089552-PMEG2010EA,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089552-PMEG2010EA,1 35 Packaging: Cut Reel Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 25pF @ 5V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089552-PMEG2010EA,135
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 25pF @ 5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1727-PMEG2010EA,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG2010EA,135CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG2010EA,135TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - PMEG2010EA,135 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2010EA,135
Single Diodes PMEG2010EA,135
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2010EA,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2010EA,135
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2010EA,135
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number PMEG2010EA,135 280-PMEG2010EA,135 PMEG2010EA,135 1089552-PMEG2010EA,135 1727-PMEG2010EA,135DKR-ND PMEG2010EA,135 PMEG2010EA,135
Product Name 20 V, 1 A low VF Schottky barrier diode Schottky 20 V 1 A Diode and Rectifier Diodes, Rectifiers - Single - PMEG2010EA,135 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOD-323; SOD323 SOD323 SOD323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS
VF 270 to 0.2700 volts 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data