Nexperia B.V. 20 V, 0.5 A low VF MEGA Schottky barrier rectifier PMEG2005EGWX

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage typ. VF = 355 mV Low reverse current typ. IR = 40 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage typ. VF = 355 mV Low reverse current typ. IR = 40 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V, 0.5 A low VF MEGA Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a typical forward voltage of 355 mV at 500 mA and a typical reverse current of 40 µA at 20 V. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications. The device is rated for a maximum junction temperature of 150 °C and dissipates up to 400 mW when mounted on a standard FR4 PCB.

Datasheet Summary
Powered by GS/AI

20 V, 0.5 A low VF MEGA Schottky barrier rectifier in a small SOD123 surface-mounted plastic package measuring 2.675 mm x 1.6 mm x 1.15 mm, with a typical forward voltage of 355 mV at 500 mA and a typical reverse current of 40 µA at 20 V. It is designed for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications. The device is rated for a maximum junction temperature of 150 °C and dissipates up to 400 mW when mounted on a standard FR4 PCB.

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A low VF MEGA Schottky barrier rectifier - PMEG2005EGWX - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A low VF MEGA Schottky barrier rectifier
PMEG2005EGWX
20 V, 0.5 A low VF MEGA Schottky barrier rectifier PMEG2005EGWX
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage typ. VF = 355 mV Low reverse current typ. IR = 40 µA Small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 0.5 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage typ. VF = 355 mV
  • Low reverse current typ. IR = 40 µA
  • Small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption applications
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2005EGWX - 930778-PMEG2005EGWX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005EGWX
930778-PMEG2005EGWX
Diodes, Rectifiers - Single - PMEG2005EGWX 930778-PMEG2005EGWX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930778-PMEG2005EGWX Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 500mA Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: PMEG2005 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 934070365115, 1727-7329-6, 1727-7329-1, 1727-7329-2

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930778-PMEG2005EGWX
Series: Automotive, AEC-Q101
Features: Diode Schottky 20 V 500mA Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG2005
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 934070365115, 1727-7329-6, 1727-7329-1, 1727-7329-2

Buy Now Datasheet
 - PMEG2005EGWX - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM), Silicon

Supplier's Site Datasheet
Schottky 20 V 0.5 A Diode and Rectifier - 280-PMEG2005EGWX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 0.5 A Diode and Rectifier
280-PMEG2005EGWX
Schottky 20 V 0.5 A Diode and Rectifier 280-PMEG2005EGWX
PMEG2005EGW - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2005EGWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005EGWX can be used for catalog matching and distributor lookup.

PMEG2005EGW - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2005EGWX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005EGWX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1727-7329-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7329-2-ND
Single Diodes 1727-7329-2-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7329-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7329-6-ND
Single Diodes 1727-7329-6-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1727-7329-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7329-1-ND
Single Diodes 1727-7329-1-ND
Diode Schottky 20V 500mA Surface Mount SOD-123

Diode Schottky 20V 500mA Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG2005EGWX
Schottky Diodes & Rectifiers PMEG2005EGWX
Schottky Diodes & Rectifiers BL Bipolar Discretes

Schottky Diodes & Rectifiers BL Bipolar Discretes

Buy Now Datasheet
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia - 18AC0104 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia
18AC0104
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia 18AC0104
SCHOTTKY RECT, AEC-Q101, 20V, SOD-123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 20V, SOD-123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia - 29AK3866 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia
29AK3866
Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia 29AK3866
SCHOTTKY RECT, AEC-Q101, 20V, SOD-123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 20V, SOD-123; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:390mV; Forward Surge RoHS Compliant: Yes

Supplier's Site
Single Diodes - PMEG2005EGWX - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PMEG2005EGWX
Single Diodes PMEG2005EGWX
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005EGWX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005EGWX
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005EGWX
DIODE SCHOTTKY 20V 500MA SOD123

DIODE SCHOTTKY 20V 500MA SOD123

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number PMEG2005EGWX 930778-PMEG2005EGWX PMEG2005EGWX 280-PMEG2005EGWX 1727-7329-2-ND PMEG2005EGWX 18AC0104 PMEG2005EGWX PMEG2005EGWX
Product Name 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG2005EGWX Schottky 20 V 0.5 A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 20V, Sod-123; Repetitive Reverse Voltage Vrrm Max Nexperia Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123 SOD123 SOD-123; SOD-123 SOD123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
RoHS Compliant RoHS RoHS RoHS
IFSM 10 amps
IR 4.00E-5 mA
Unlock Full Specs
to access all available technical data