Nexperia B.V. 20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005AELD,315

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage: VF ≤ 440 mV Ultra small and leadless SMD plastic package Solderable side pads Package height typ. 0.37 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Ultra high-speed switching
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage: VF ≤ 440 mV Ultra small and leadless SMD plastic package Solderable side pads Package height typ. 0.37 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Ultra high-speed switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A low VF Schottky barrier rectifier - PMEG2005AELD,315 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A low VF Schottky barrier rectifier
PMEG2005AELD,315
20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005AELD,315
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Forward current: IF ≤ 0.5 A Reverse voltage: VR ≤ 20 V Low forward voltage: VF ≤ 440 mV Ultra small and leadless SMD plastic package Solderable side pads Package height typ. 0.37 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch Mode Power Supply (SMPS) Reverse polarity protection Low power consumption applications Ultra high-speed switching

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • Forward current: IF ≤ 0.5 A
  • Reverse voltage: VR ≤ 20 V
  • Low forward voltage: VF ≤ 440 mV
  • Ultra small and leadless SMD plastic package
  • Solderable side pads
  • Package height typ. 0.37 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch Mode Power Supply (SMPS)
  • Reverse polarity protection
  • Low power consumption applications
  • Ultra high-speed switching
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2005AELD,315 - 1089536-PMEG2005AELD,315 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005AELD,315
1089536-PMEG2005AELD,315
Diodes, Rectifiers - Single - PMEG2005AELD,315 1089536-PMEG2005AELD,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089536-PMEG2005AELD ,315 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 440mV @ 500mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1.5mA @ 20V Capacitance @ Vr, F: 25pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DFN1006D (0.6x1.0) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089536-PMEG2005AELD,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 440mV @ 500mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1.5mA @ 20V
Capacitance @ Vr, F: 25pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DFN1006D (0.6x1.0)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 1727-PMEG2005AELD,315CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-PMEG2005AELD,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-PMEG2005AELD,315TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Diode Schottky 20V 500mA Surface Mount DFN1006D-2

Buy Now Datasheet
Schottky 20 V 0.5 A DFN Diode and Rectifier - 280-PMEG2005AELD,315 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 0.5 A DFN Diode and Rectifier
280-PMEG2005AELD,315
Schottky 20 V 0.5 A DFN Diode and Rectifier 280-PMEG2005AELD,315
PMEG2005AELD - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier DFN 2-Pin Product overview: PMEG2005AELD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AELD,315 can be used for catalog matching and distributor lookup.

PMEG2005AELD - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier DFN 2-Pin Product overview: PMEG2005AELD,315 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A, DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AELD,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005AELD,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005AELD,315
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005AELD,315
DIODE SCHOT 20V 500MA DFN1006D-2

DIODE SCHOT 20V 500MA DFN1006D-2

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers
Product Number PMEG2005AELD,315 1089536-PMEG2005AELD,315 1727-PMEG2005AELD,315CT-ND 280-PMEG2005AELD,315 PMEG2005AELD,315
Product Name 20 V, 0.5 A low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG2005AELD,315 Single Diodes Schottky 20 V 0.5 A DFN Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD882D SOD882D 2-DFN1006D (0.6x1.0)
RoHS Compliant RoHS
IFSM 3 amps
IR 6.00E-4 mA
Unlock Full Specs
to access all available technical data