Diode Schottky 20V 0.5A ,PMEG2005EB
SCHOTTKY RECTIFIER, 500mA, 20V, SOD323; Diode Configuration:Single
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 485688 | 38K6869 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Rectifier, 500Ma, 20V, Sod323; Diode Configuration Nexperia |
| Rectifier Configuration / Technology | Schottky | Schottky |
| Package | I-igia | |
| RoHS Compliant | RoHS | RoHS |
| VRRM | 20 volts |