Nexperia B.V. Single Diodes PMBD6050,235

Description
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
Request a Quote Datasheet
Description
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1727-PMBD6050,235TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 70V 215mA (DC) Surface Mount TO-236AB

Diode Standard 70V 215mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Diodes, Rectifiers - Single - PMBD6050,235 - 1089466-PMBD6050,235 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMBD6050,235
1089466-PMBD6050,235
Diodes, Rectifiers - Single - PMBD6050,235 1089466-PMBD6050,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089466-PMBD6050,235 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 70V Current - Average Rectified (Io): 215mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089466-PMBD6050,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 215mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
70V 215MA Diode and Rectifier
280-PMBD6050,235
70V 215MA Diode and Rectifier 280-PMBD6050,235
DIODE GEN PURP 70V 215MA TO236AB Product overview: PMBD6050,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMBD6050,235 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 70V 215MA TO236AB Product overview: PMBD6050,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 215MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMBD6050,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMBD6050,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMBD6050,235
Discrete Semiconductor Products - Diodes - Rectifiers PMBD6050,235
DIODE GEN PURP 70V 215MA TO236AB

DIODE GEN PURP 70V 215MA TO236AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1727-PMBD6050,235TR-ND 1089466-PMBD6050,235 280-PMBD6050,235 PMBD6050,235
Product Name Single Diodes Diodes, Rectifiers - Single - PMBD6050,235 70V 215MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 70 volts
IR 1.00E-4 mA
Unlock Full Specs
to access all available technical data