Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
DIODE SCHOTT 20V 500MA DFN1006D2
DIODE SCHOTT 20V 500MA DFN1006D2
DIODE SCHOTT 20V 500MA DFN1006D2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PMEG2005ELD-QYL | 1727-PMEG2005ELD-QYLTR-ND |
| Product Name | 20 V, 0.5 A low VF Schottky barrier rectifier | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD882D SOD882D | |
| RoHS Compliant | RoHS | |
| IFSM | 3 amps |