SCHOTTKY RECTIFIER, 2A, 20V SOD323F; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single
PMEG2020EJ - 20 V, 2 A VERY LOW
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 38K6878 | PMEG2020EJ |
| Product Name | Schottky Rectifier, 2A, 20V Sod323F; Repetitive Peak Reverse Voltage Nexperia | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |
| Package | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS |