Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 30V 1A (DC) Surface Mount SOD-323
Diode Schottky 30V 1A (DC) Surface Mount SOD-323
Diode Schottky 30V 1A (DC) Surface Mount SOD-323
PMEG3010BEA - 1 A low VF MEGA Schottky barrier rectifier SOD 2-Pin Product overview: PMEG3010BEA,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3010BEA,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 733447-PMEG3010BEA,1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A (DC)
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: PMEG3010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 1A
Current - Reverse Leakage at Vr: 150μA at 30V
Capacitance at Vr, F: 70pF at 1V, 1MHz
DIODE SCHOTTKY 30V 1A SOD323
DIODE SCHOTTKY 30V 1A SOD323
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | PMEG3010BEA,115 | 1727-5199-1-ND | 280-PMEG3010BEA,115 | 733447-PMEG3010BEA,115 | PMEG3010BEA,115 | PMEG3010BEA,115 |
| Product Name | 1 A low VF MEGA Schottky barrier rectifier | Single Diodes | Schottky 1 A Diode and Rectifier | Diodes, Rectifiers - Single - PMEG3010BEA,115 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | SOD-323; SOD323 SOD323 | SC-76; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | |||
| RoHS Compliant | RoHS | |||||
| IFSM | 10 amps | |||||
| IR | 3.00E-5 mA |