Win Source Part Number: 1367726-PMEG200G30EL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: SOD-128/CFP5
Base Product Number: PMEG200
Technology: SiGe (Silicon Germanium)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 2A (Io)
Reverse Recovery Time (trr): 14 ns
Current - Reverse Leakage @ Vr: 30 nA @ 200 V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C
PMEG200G30ELP/SOD128
PMEG200G30ELP - 200 V, 3 A Silicon Germanium (SiGe) rectifier
PMEG200G30ELP/SOD128
PMEG200G30ELP/SOD128
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1367726-PMEG200G30ELPX | 280-PMEG200G30ELPX | PMEG200G30ELPX | PMEG200G30ELPX | PMEG200G30ELPX |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Zener Diodes | |
| VF | 0.8800 volts | 0.8800 volts | 0.8800 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0300 mA | 3.00E-5 mA | |||
| trr | 14 ns | 14 ns |