Nexperia B.V. Schottky Rectifier, 2A, 10V, Sc-76; Repetitive Peak Reverse Voltage Nexperia PMEG1020EA

Description
SCHOTTKY RECTIFIER, 2A, 10V, SC-76; Repetitive Peak Reverse Voltage:10V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:460mV; Forward Surge Current:9A RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 2A, 10V, SC-76; Repetitive Peak Reverse Voltage:10V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:460mV; Forward Surge Current:9A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 2A, 10V, Sc-76; Repetitive Peak Reverse Voltage Nexperia - 38K6864 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 10V, Sc-76; Repetitive Peak Reverse Voltage Nexperia
38K6864
Schottky Rectifier, 2A, 10V, Sc-76; Repetitive Peak Reverse Voltage Nexperia 38K6864
SCHOTTKY RECTIFIER, 2A, 10V, SC-76; Repetitive Peak Reverse Voltage:10V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:460mV; Forward Surge Current:9A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 10V, SC-76; Repetitive Peak Reverse Voltage:10V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-323; No. of Pins:2Pins; Forward Voltage Max:460mV; Forward Surge Current:9A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 38K6864
Product Name Schottky Rectifier, 2A, 10V, Sc-76; Repetitive Peak Reverse Voltage Nexperia
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD-323
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data