Nexperia B.V. 600 V, 1 A ultrafast recovery rectifier in SMA MURS160AJ

Description
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 50 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications
Request a Quote Datasheet
Description
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 50 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V, 1 A ultrafast recovery rectifier in SMA - MURS160AJ - Nexperia B.V.
Nijmegen, Netherlands
600 V, 1 A ultrafast recovery rectifier in SMA
MURS160AJ
600 V, 1 A ultrafast recovery rectifier in SMA MURS160AJ
Ultrafast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 1 A Ultrafast recovery time: trr ≤ 50 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction High forward surge capability Applications Rectification Reverse polarity protection Fast switching Freewheeling applications

Ultrafast recovery rectifier, encapsulated in an SMA package.

Features and benefits

  • Reverse voltage: VR ≤ 600 V
  • Forward current: IF ≤ 1 A
  • Ultrafast recovery time: trr ≤ 50 ns
  • Pt doped life time control
  • Ideal for automated placement
  • Glass passivated chip junction
  • High forward surge capability

Applications

  • Rectification
  • Reverse polarity protection
  • Fast switching
  • Freewheeling applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Rectifiers
Product Number MURS160AJ
Product Name 600 V, 1 A ultrafast recovery rectifier in SMA
Package SOD1001-1
RoHS Compliant RoHS
IFSM 35 amps
IR 5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS76SB40,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
4 suppliers
High-speed switching diode - BAS16VY/ZLH - Nexperia B.V.
Specs
Diode Applications Switching
View Details
3 suppliers
High-speed switching diode - BAS16L,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers