Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package.
Features and benefits
Applications
Diode Schottky 20V 200mA Surface Mount DSN0603-2
DIODE SCHOTT 20V 200MA DSN0603-2
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | PMEG2002ESF,315 | 1727-PMEG2002ESF,315TR-ND | PMEG2002ESF,315 |
| Product Name | 20 V, 0.2 A low VF Schottky barrier rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||
| Package | SOD962-2 SOD962-2 | ||
| RoHS Compliant | RoHS | ||
| IFSM | 4.5 amps | ||
| IR | 1.50E-6 mA |