Nexperia B.V. 20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005AESFYL

Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 20 V Low forward voltage typ. VF = 245 mV Low reverse current typ. IR = 5 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet
Description
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 20 V Low forward voltage typ. VF = 245 mV Low reverse current typ. IR = 5 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 V, 0.5 A low VF Schottky barrier rectifier - PMEG2005AESFYL - Nexperia B.V.
Nijmegen, Netherlands
20 V, 0.5 A low VF Schottky barrier rectifier
PMEG2005AESFYL
20 V, 0.5 A low VF Schottky barrier rectifier PMEG2005AESFYL
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP). Features and benefits Average forward current IF(AV) ≤ 0.5 A Reverse voltage VR ≤ 20 V Low forward voltage typ. VF = 245 mV Low reverse current typ. IR = 5 µA Package height typ. 0.3 mm Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Ultra high speed switching LED backlight for mobile application

Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Chip-Scale Package (CSP).

Features and benefits

  • Average forward current IF(AV) ≤ 0.5 A
  • Reverse voltage VR ≤ 20 V
  • Low forward voltage typ. VF = 245 mV
  • Low reverse current typ. IR = 5 µA
  • Package height typ. 0.3 mm

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Ultra high speed switching
  • LED backlight for mobile application
Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2005AESFYL - 930776-PMEG2005AESFYL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005AESFYL
930776-PMEG2005AESFYL
Diodes, Rectifiers - Single - PMEG2005AESFYL 930776-PMEG2005AESFYL
Manufacturer: Nexperia USA Inc. Win Source Part Number: 930776-PMEG2005AESFY L Features: Diode Schottky 20 V 500mA Surface Mount DSN0603-2 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: PMEG2005 Categories: Discrete Semiconductor Products Case / Package: DSN0603-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 568-12573-1, 568-12573-1-ND, 568-12573-2, 568-12573-2-ND, 934068325315, 1727-2287-1, 1727-2287-2, 568-12573-6-ND, 1727-2287-6, 568-12573-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 930776-PMEG2005AESFYL
Features: Diode Schottky 20 V 500mA Surface Mount DSN0603-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMEG2005
Categories: Discrete Semiconductor Products
Case / Package: DSN0603-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-12573-1, 568-12573-1-ND, 568-12573-2, 568-12573-2-ND, 934068325315, 1727-2287-1, 1727-2287-2, 568-12573-6-ND, 1727-2287-6, 568-12573-6

Buy Now Datasheet
Single Diodes - 1727-2287-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2287-6-ND
Single Diodes 1727-2287-6-ND
Diode Schottky 20V 500mA Surface Mount DSN0603-2

Diode Schottky 20V 500mA Surface Mount DSN0603-2

Buy Now Datasheet
Single Diodes - 1727-2287-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2287-2-ND
Single Diodes 1727-2287-2-ND
Diode Schottky 20V 500mA Surface Mount DSN0603-2

Diode Schottky 20V 500mA Surface Mount DSN0603-2

Buy Now Datasheet
Single Diodes - 1727-2287-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2287-1-ND
Single Diodes 1727-2287-1-ND
Diode Schottky 20V 500mA Surface Mount DSN0603-2

Diode Schottky 20V 500mA Surface Mount DSN0603-2

Buy Now Datasheet
Schottky 20 V 0.5 A Diode and Rectifier - 280-PMEG2005AESFYL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 0.5 A Diode and Rectifier
280-PMEG2005AESFYL
Schottky 20 V 0.5 A Diode and Rectifier 280-PMEG2005AESFYL
PMEG2005AESF - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2005AESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AESFYL can be used for catalog matching and distributor lookup.

PMEG2005AESF - 20 V, 0.5 A low VF MEGA Schottky barrier rectifier Product overview: PMEG2005AESFYL from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AESFYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PMEG2005AESFYL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 0.71A, 20V, SOD962

Rectifier Diode, Schottky, 0.71A, 20V, SOD962

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PMEG2005AESFYL
Schottky Diodes & Rectifiers PMEG2005AESFYL
Schottky Diodes & Rectifiers 20V 0.5A MEGA Schottky

Schottky Diodes & Rectifiers 20V 0.5A MEGA Schottky

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005AESFYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005AESFYL
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005AESFYL
DIODE SCHOTT 20V 500MA DSN0603-2

DIODE SCHOTT 20V 500MA DSN0603-2

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number PMEG2005AESFYL 930776-PMEG2005AESFYL 1727-2287-6-ND 280-PMEG2005AESFYL PMEG2005AESFYL PMEG2005AESFYL PMEG2005AESFYL
Product Name 20 V, 0.5 A low VF Schottky barrier rectifier Diodes, Rectifiers - Single - PMEG2005AESFYL Single Diodes Schottky 20 V 0.5 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD962-2 SOD962-2 DSN0603-2 SOD962 DSN-0603-2
RoHS Compliant RoHS RoHS
IFSM 4.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
4 suppliers
High-voltage switching diode - BAS321JX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
General-purpose Schottky diode - 1PS76SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
8 suppliers
100 V, 2 A low leakage current Trench Schottky barrier rectifier - PMEG100T20ELP-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128
RoHS Compliant RoHS
View Details
2 suppliers