Recovery rectifier in an SMC package measuring 6.86 mm × 6.11 mm × 2.34 mm, rated for repetitive peak reverse voltage up to 1000 V and average forward current up to 8 A at 128 °C junction temperature, with a forward voltage of 0.985 V at 8 A and 25 °C. The device features a glass passivated junction and is suitable for automated placement, with a non-repetitive peak forward surge current of 200 A and operating junction temperature from -55 to 150 °C.
Recovery rectifier, encapsulated in an SMC package.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | GS8MJ |
| Product Name | 1000 V, 8 A recovery rectifier in SMC |
| Package | SOD1003-1 SOD1003-1 |
| RoHS Compliant | RoHS |
| VRRM | 1000 volts |
| IFSM | 200 amps |